Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 22PF 50V C0G/NP0 0402 Product overview: CL05C220JB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C220JB51PNC can be used for catalog matching and distributor lookup.
50V 22pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, AEC-Q200, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, AEC-Q200, 22PF, 50V, MLCC, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes
CAP CER 22PF 50V C0G/NP0 0402
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2575903P | 1276-6849-1-ND | 1276-6849-6-ND | 60-CL05C220JB51PNC | CL05C220JB51PNC | 70AH5880 | CL05C220JB51PNC |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 22PF 50V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF |