Samsung Electro-Mechanics Ceramic Capacitors CL05C102JO5NNNC

Description
1000pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1636-1-ND
Ceramic Capacitors 1276-1636-1-ND
1000pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C102JO5NNNC - 915409-CL05C102JO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C102JO5NNNC
915409-CL05C102JO5NNNC
Ceramic Capacitors - CL05C102JO5NNNC 915409-CL05C102JO5NNNC
Manufacturer: Samsung Win Source Part Number: 915409-CL05C102JO5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1000 pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1636-1, 1276-1636-2, 1276-1636-6

Manufacturer: Samsung
Win Source Part Number: 915409-CL05C102JO5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1636-1, 1276-1636-2, 1276-1636-6

Buy Now Datasheet
Singapore, Singapore
1000PF 16V Capacitor
60-CL05C102JO5NNNC
1000PF 16V Capacitor 60-CL05C102JO5NNNC
CAP CER 1000PF 16V C0G/NP0 0402 Product overview: CL05C102JO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C102JO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 16V C0G/NP0 0402 Product overview: CL05C102JO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C102JO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05C102JO5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05C102JO5NNNC
Capacitors - Ceramic Capacitors CL05C102JO5NNNC
CAP CER 1000PF 16V C0G/NP0 0402

CAP CER 1000PF 16V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1636-1-ND 915409-CL05C102JO5NNNC 60-CL05C102JO5NNNC CL05C102JO5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors - CL05C102JO5NNNC 1000PF 16V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers