Samsung Electro-Mechanics Ceramic Capacitors - CL05C100JB5NNNC CL05C100JB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915408-CL05C100JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1139-1, 1276-1139-2, 1276-1139-6
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 915408-CL05C100JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1139-1, 1276-1139-2, 1276-1139-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) has a capacitance of 10 pF and a rated voltage of 50 V. It features a capacitance tolerance of ±5% and utilizes a C0G dielectric, which is known for its stability and low loss characteristics. The capacitor is packaged in a compact 0402 size, measuring 1.00 mm by 0.50 mm with a thickness of 0.50 mm. It is RoHS compliant and suitable for a variety of applications, although it is not recommended for high-reliability uses such as aerospace or automotive equipment. The product is designed for standard applications and is available in a cardboard type packaging on a 7" reel.

Datasheet Summary
Powered by GS/AI

The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) has a capacitance of 10 pF and a rated voltage of 50 V. It features a capacitance tolerance of ±5% and utilizes a C0G dielectric, which is known for its stability and low loss characteristics. The capacitor is packaged in a compact 0402 size, measuring 1.00 mm by 0.50 mm with a thickness of 0.50 mm. It is RoHS compliant and suitable for a variety of applications, although it is not recommended for high-reliability uses such as aerospace or automotive equipment. The product is designed for standard applications and is available in a cardboard type packaging on a 7" reel.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05C100JB5NNNC - 915408-CL05C100JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C100JB5NNNC
915408-CL05C100JB5NNNC
Ceramic Capacitors - CL05C100JB5NNNC 915408-CL05C100JB5NNNC
Manufacturer: Samsung Win Source Part Number: 915408-CL05C100JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1139-1, 1276-1139-2, 1276-1139-6

Manufacturer: Samsung
Win Source Part Number: 915408-CL05C100JB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1139-1, 1276-1139-2, 1276-1139-6

Buy Now Datasheet
Ceramic Capacitors - 1276-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1139-2-ND
Ceramic Capacitors 1276-1139-2-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1139-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1139-6-ND
Ceramic Capacitors 1276-1139-6-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1139-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1139-1-ND
Ceramic Capacitors 1276-1139-1-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-CL05C100JB5NNNC
10PF 50V Capacitor 60-CL05C100JB5NNNC
CAP CER 10PF 50V C0G/NP0 0402 Product overview: CL05C100JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C100JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0402 Product overview: CL05C100JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C100JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R - 703-CL05C100JB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R
703-CL05C100JB5NNNC
Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R 703-CL05C100JB5NNNC
Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R

Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL05C100JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C100JB5NNNC
Ceramic Capacitors CL05C100JB5NNNC
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9241 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9241
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9241
CAP, 10PF, 50V, MLCC, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9242
Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9242
CAP, 10PF, 50V, MLCC, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 10PF, 50V, MLCC, 0402; Capacitance:10pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 915408-CL05C100JB5NNNC 1276-1139-2-ND 1276-1139-6-ND 60-CL05C100JB5NNNC 703-CL05C100JB5NNNC CL05C100JB5NNNC 82AC9241
Product Name Ceramic Capacitors - CL05C100JB5NNNC Ceramic Capacitors Ceramic Capacitors 10PF 50V Capacitor Cap Ceramic 10pF 50V C0G 5% SMD 0402 125C Paper T/R Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Film Capacitors - 1725874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details