Win Source Part Number: 1377241-CL05C090CB5N
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 9 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
CAP CER 9PF 50V C0G/NP0 0402 Product overview: CL05C090CB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C090CB5NNNC can be used for catalog matching and distributor lookup.
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
50V 9pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 9PF 50V C0G/NP0 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1377241-CL05C090CB5NNNC | 60-CL05C090CB5NNNC | 1276-1616-1-ND | 1276-1616-6-ND | CL05C090CB5NNNC | CL05C090CB5NNNC |
| Product Name | Capacitors - Ceramic Capacitors | 9PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF | 9.00E-6 microF | 9.00E-6 microF | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |