Samsung Electro-Mechanics Ceramic Capacitors CL05C080DB5NNNC

Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1615-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1615-2-ND
Ceramic Capacitors 1276-1615-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C080DB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C080DB5NNNC
Ceramic Capacitors CL05C080DB5NNNC
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R - 703-CL05C080DB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R
703-CL05C080DB5NNNC
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R 703-CL05C080DB5NNNC
Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R

Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1615-2-ND CL05C080DB5NNNC 703-CL05C080DB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 8pF 50V C0G 0.5pF SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details