Samsung Electro-Mechanics 8PF 50V Capacitor CL05C080DB51PNC

Description
CAP CER 8PF 50V C0G/NP0 0402 Product overview: CL05C080DB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C080DB51PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8PF 50V C0G/NP0 0402 Product overview: CL05C080DB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C080DB51PNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8PF 50V Capacitor
60-CL05C080DB51PNC
8PF 50V Capacitor 60-CL05C080DB51PNC
CAP CER 8PF 50V C0G/NP0 0402 Product overview: CL05C080DB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C080DB51PNC can be used for catalog matching and distributor lookup.

CAP CER 8PF 50V C0G/NP0 0402 Product overview: CL05C080DB51PNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05C080DB51PNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL05C080DB51PNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05C080DB51PNCDKR-ND
Ceramic Capacitors 1276-CL05C080DB51PNCDKR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05C080DB51PNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05C080DB51PNCTR-ND
Ceramic Capacitors 1276-CL05C080DB51PNCTR-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05C080DB51PNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05C080DB51PNCCT-ND
Ceramic Capacitors 1276-CL05C080DB51PNCCT-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05C080DB51PNC - 866538-CL05C080DB51PNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05C080DB51PNC
866538-CL05C080DB51PNC
Ceramic Capacitors - CL05C080DB51PNC 866538-CL05C080DB51PNC
Manufacturer: Samsung Win Source Part Number: 866538-CL05C080DB51P NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 8 pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL05C080DB51PNC TR, 1276-CL05C080DB51PNC DKR, 1276-CL05C080DB51PNC CT

Manufacturer: Samsung
Win Source Part Number: 866538-CL05C080DB51PNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 8 pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL05C080DB51PNCTR, 1276-CL05C080DB51PNCDKR, 1276-CL05C080DB51PNCCT

Buy Now Datasheet
Ceramic Capacitors - CL05C080DB51PNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05C080DB51PNC
Ceramic Capacitors CL05C080DB51PNC
CAP CER 8PF 50V C0G/NP0 0402

CAP CER 8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05C080DB51PNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05C080DB51PNC
50V 8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05C080DB51PNC 1276-CL05C080DB51PNCDKR-ND 1276-CL05C080DB51PNCTR-ND 866538-CL05C080DB51PNC CL05C080DB51PNC CL05C080DB51PNC
Product Name 8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05C080DB51PNC Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details