Samsung Electronics Co., Ltd. SMD 0.0068uF 50V Capacitor CL05B682KBNC

Description
Cap Ceramic 0.0068uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CL05B682KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KBNC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.0068uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CL05B682KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KBNC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0068uF 50V Capacitor
60-CL05B682KBNC
SMD 0.0068uF 50V Capacitor 60-CL05B682KBNC
Cap Ceramic 0.0068uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CL05B682KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KBNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0068uF 50V X7R 10% Pad SMD 0402 125°C T/R Product overview: CL05B682KBNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KBNC can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - CL05B682KBNC - 1052160-CL05B682KBNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B682KBNC
1052160-CL05B682KBNC
Ceramic Capacitors - CL05B682KBNC 1052160-CL05B682KBNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052160-CL05B682KBNC Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 6.8 nF Tolerance: 10 % Height: 550 µm Material: Ceramic Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052160-CL05B682KBNC
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 6.8 nF
Tolerance: 10 %
Height: 550 µm
Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-CL05B682KBNC 1052160-CL05B682KBNC
Product Name SMD 0.0068uF 50V Capacitor Ceramic Capacitors - CL05B682KBNC
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details