Samsung Electro-Mechanics 6800PF 50V Capacitor CL05B682KB5VPNC

Description
CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5VPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5VPNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800PF 50V Capacitor
60-CL05B682KB5VPNC
6800PF 50V Capacitor 60-CL05B682KB5VPNC
CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5VPNC can be used for catalog matching and distributor lookup.

CAP CER 6800PF 50V X7R 0402 Product overview: CL05B682KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B682KB5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-CL05B682KB5VPNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B682KB5VPNCDKR-ND
Ceramic Capacitors 1276-CL05B682KB5VPNCDKR-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B682KB5VPNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B682KB5VPNCCT-ND
Ceramic Capacitors 1276-CL05B682KB5VPNCCT-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B682KB5VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B682KB5VPNCTR-ND
Ceramic Capacitors 1276-CL05B682KB5VPNCTR-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358663-CL05B682KB5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358663-CL05B682KB5VPNC
Capacitors - Ceramic Capacitors 1358663-CL05B682KB5VPNC
Win Source Part Number: 1358663-CL05B682KB5V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 6800 pF Tolerance: ±10% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358663-CL05B682KB5VPNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 6800 pF
Tolerance: ±10%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - CL05B682KB5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B682KB5VPNC
Ceramic Capacitors CL05B682KB5VPNC
CAP CER 6800PF 50V X7R 0402

CAP CER 6800PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B682KB5VPNC 1276-CL05B682KB5VPNCDKR-ND 1276-CL05B682KB5VPNCCT-ND 1358663-CL05B682KB5VPNC CL05B682KB5VPNC
Product Name 6800PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers