Samsung Electro-Mechanics Ceramic Capacitors CL05B473KA5VPNC

Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05B473KA5VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B473KA5VPNCTR-ND
Ceramic Capacitors 1276-CL05B473KA5VPNCTR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B473KA5VPNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B473KA5VPNCCT-ND
Ceramic Capacitors 1276-CL05B473KA5VPNCCT-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B473KA5VPNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B473KA5VPNCDKR-ND
Ceramic Capacitors 1276-CL05B473KA5VPNCDKR-ND
0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B473KA5VPNC - 866534-CL05B473KA5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B473KA5VPNC
866534-CL05B473KA5VPNC
Ceramic Capacitors - CL05B473KA5VPNC 866534-CL05B473KA5VPNC
Manufacturer: Samsung Win Source Part Number: 866534-CL05B473KA5VP NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-CL05B473KA5VPNC CT, 1276-CL05B473KA5VPNC TR, 1276-CL05B473KA5VPNC DKR

Manufacturer: Samsung
Win Source Part Number: 866534-CL05B473KA5VPNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-CL05B473KA5VPNCCT, 1276-CL05B473KA5VPNCTR, 1276-CL05B473KA5VPNCDKR

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.047uF 25V Capacitor
60-CL05B473KA5VPNC
Automotive SMD 0.047uF 25V Capacitor 60-CL05B473KA5VPNC
Cap Ceramic 0.047uF 25V X7R 10% Pad SMD 0402 125°C Automotive AEC-Q200 T/R Product overview: CL05B473KA5VPNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KA5VPNC can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 25V X7R 10% Pad SMD 0402 125°C Automotive AEC-Q200 T/R Product overview: CL05B473KA5VPNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.047uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.047uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B473KA5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 47NF 25V X7R 0402 - 703-CL05B473KA5VPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 47NF 25V X7R 0402
703-CL05B473KA5VPNC
CAP CER 47NF 25V X7R 0402 703-CL05B473KA5VPNC
CAP CER 47NF 25V X7R 0402

CAP CER 47NF 25V X7R 0402

Supplier's Site
Ceramic Capacitors - CL05B473KA5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B473KA5VPNC
Ceramic Capacitors CL05B473KA5VPNC
CAP CER 0.047UF 25V X7R 0402

CAP CER 0.047UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL05B473KA5VPNCTR-ND 1276-CL05B473KA5VPNCDKR-ND 866534-CL05B473KA5VPNC 60-CL05B473KA5VPNC 703-CL05B473KA5VPNC CL05B473KA5VPNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05B473KA5VPNC Automotive SMD 0.047uF 25V Capacitor CAP CER 47NF 25V X7R 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F679 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.2200 microF
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details