Samsung Electro-Mechanics Ceramic Capacitors CL05B471KC5VPNC

Description
CAP CER 470PF 100V X7R 0402
Request a Quote Datasheet
Description
CAP CER 470PF 100V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05B471KC5VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B471KC5VPNCTR-ND
Ceramic Capacitors 1276-CL05B471KC5VPNCTR-ND
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B471KC5VPNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B471KC5VPNCDKR-ND
Ceramic Capacitors 1276-CL05B471KC5VPNCDKR-ND
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B471KC5VPNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B471KC5VPNCCT-ND
Ceramic Capacitors 1276-CL05B471KC5VPNCCT-ND
CAP CER 470PF 100V X7R 0402

CAP CER 470PF 100V X7R 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1276-CL05B471KC5VPNCTR-ND 1276-CL05B471KC5VPNCDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; Automotive General Purpose; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitor 0.01Uf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F663 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details