Samsung Electronics Co., Ltd. Ceramic Capacitors CL05B333KB5VPNC

Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05B333KB5VPNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B333KB5VPNCTR-ND
Ceramic Capacitors 1276-CL05B333KB5VPNCTR-ND
0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

0.033µF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 0.033UF 50V X7R 0402 - 703-CL05B333KB5VPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.033UF 50V X7R 0402
703-CL05B333KB5VPNC
CAP CER 0.033UF 50V X7R 0402 703-CL05B333KB5VPNC
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Supplier's Site
Ceramic Capacitors - CL05B333KB5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B333KB5VPNC
Ceramic Capacitors CL05B333KB5VPNC
CAP CER 0.033UF 50V X7R 0402

CAP CER 0.033UF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL05B333KB5VPNCTR-ND 703-CL05B333KB5VPNC CL05B333KB5VPNC
Product Name Ceramic Capacitors CAP CER 0.033UF 50V X7R 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details