Samsung Electro-Mechanics Ceramic Capacitors CL05B332JB5NNNC

Description
3300pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1548-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1548-2-ND
Ceramic Capacitors 1276-1548-2-ND
3300pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

3300pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B332JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B332JB5NNNC
Ceramic Capacitors CL05B332JB5NNNC
CAP CER 3300PF 50V X7R 0402

CAP CER 3300PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-1548-2-ND CL05B332JB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details