Samsung Electro-Mechanics Ceramic Capacitors CL05B331KB5NNNC

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1546-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1546-2-ND
Ceramic Capacitors 1276-1546-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1546-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1546-6-ND
Ceramic Capacitors 1276-1546-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1546-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1546-1-ND
Ceramic Capacitors 1276-1546-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-CL05B331KB5NNNC
330PF 50V Capacitor 60-CL05B331KB5NNNC
CAP CER 330PF 50V X7R 0402 Product overview: CL05B331KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B331KB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V X7R 0402 Product overview: CL05B331KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B331KB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B331KB5NNNC - 866529-CL05B331KB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B331KB5NNNC
866529-CL05B331KB5NNNC
Ceramic Capacitors - CL05B331KB5NNNC 866529-CL05B331KB5NNNC
Manufacturer: Samsung Win Source Part Number: 866529-CL05B331KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1546-2, 1276-1546-6, 1276-1546-1

Manufacturer: Samsung
Win Source Part Number: 866529-CL05B331KB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1546-2, 1276-1546-6, 1276-1546-1

Buy Now Datasheet
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R - 703-CL05B331KB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R
703-CL05B331KB5NNNC
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R 703-CL05B331KB5NNNC
Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R

Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R

Supplier's Site
Ceramic Capacitors - CL05B331KB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B331KB5NNNC
Ceramic Capacitors CL05B331KB5NNNC
CAP CER 330PF 50V X7R 0402

CAP CER 330PF 50V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1546-2-ND 1276-1546-6-ND 60-CL05B331KB5NNNC 866529-CL05B331KB5NNNC 703-CL05B331KB5NNNC CL05B331KB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Ceramic Capacitors - CL05B331KB5NNNC Cap Ceramic 330pF 50V X7R 10% SMD 0402 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF3R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details