Samsung Electro-Mechanics Ceramic Capacitors CL05B224KQ5NNWC

Description
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6642-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6642-2-ND
Ceramic Capacitors 1276-6642-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6642-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6642-1-ND
Ceramic Capacitors 1276-6642-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B224KQ5NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B224KQ5NNWC
Ceramic Capacitors CL05B224KQ5NNWC
CAP CER 0.22UF 6.3V X7R 0402

CAP CER 0.22UF 6.3V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1276-6642-2-ND CL05B224KQ5NNWC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details