Samsung Electro-Mechanics Ceramic Capacitors CL05B224KO5NNNC

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1176-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1176-6-ND
Ceramic Capacitors 1276-1176-6-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1176-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1176-2-ND
Ceramic Capacitors 1276-1176-2-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1176-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1176-1-ND
Ceramic Capacitors 1276-1176-1-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B224KO5NNNC - 915401-CL05B224KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B224KO5NNNC
915401-CL05B224KO5NNNC
Ceramic Capacitors - CL05B224KO5NNNC 915401-CL05B224KO5NNNC
Manufacturer: Samsung Win Source Part Number: 915401-CL05B224KO5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1176-2, 1276-1176-1, 1276-1176-6

Manufacturer: Samsung
Win Source Part Number: 915401-CL05B224KO5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1176-2, 1276-1176-1, 1276-1176-6

Buy Now Datasheet
Singapore, Singapore
0.22UF 16V Capacitor
60-CL05B224KO5NNNC
0.22UF 16V Capacitor 60-CL05B224KO5NNNC
CAP CER 0.22UF 16V X7R 0402 Product overview: CL05B224KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B224KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 16V X7R 0402 Product overview: CL05B224KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B224KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9227
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9227
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9228
Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9228
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05B224KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B224KO5NNNC
Ceramic Capacitors CL05B224KO5NNNC
CAP CER 0.22UF 16V X7R 0402

CAP CER 0.22UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1176-6-ND 1276-1176-2-ND 915401-CL05B224KO5NNNC 60-CL05B224KO5NNNC 82AC9227 CL05B224KO5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05B224KO5NNNC 0.22UF 16V Capacitor Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details