Manufacturer: Samsung
Win Source Part Number: 915400-CL05B223JO5NN
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.022 µF ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1536-1, 1276-1536-2, 1276-1536-6
CAP CER 0.022UF 16V X7R 0402 Product overview: CL05B223JO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B223JO5NNNC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 915400-CL05B223JO5NNNC | 60-CL05B223JO5NNNC |
| Product Name | Ceramic Capacitors - CL05B223JO5NNNC | 0.022UF 16V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Surface Mount Technology | |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition |