2200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Cap Ceramic 0.0022uF 50V X7R 10% SMD 0402 125C Paper T/R
CAP CER 2200PF 50V X7R 0402
CAP CER 2200PF 50V X7R 0402
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CL05B222KB5NNND-ND | 703-CL05B222KB5NNND | CL05B222KB5NNND | CL05B222KB5NNND |
| Product Name | Ceramic Capacitors | Cap Ceramic 0.0022uF 50V X7R 10% SMD 0402 125C Paper T/R | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |