Samsung Electro-Mechanics Ceramic Capacitors - CL05B182KB5NNNC CL05B182KB5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 915399-CL05B182KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1526-1, 1276-1526-2, 1276-1526-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 915399-CL05B182KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1526-1, 1276-1526-2, 1276-1526-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05B182KB5NNNC - 915399-CL05B182KB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B182KB5NNNC
915399-CL05B182KB5NNNC
Ceramic Capacitors - CL05B182KB5NNNC 915399-CL05B182KB5NNNC
Manufacturer: Samsung Win Source Part Number: 915399-CL05B182KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1526-1, 1276-1526-2, 1276-1526-6

Manufacturer: Samsung
Win Source Part Number: 915399-CL05B182KB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 1800 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1526-1, 1276-1526-2, 1276-1526-6

Buy Now Datasheet
Singapore, Singapore
1800PF 50V Capacitor
60-CL05B182KB5NNNC
1800PF 50V Capacitor 60-CL05B182KB5NNNC
CAP CER 1800PF 50V X7R 0402 Product overview: CL05B182KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B182KB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1800PF 50V X7R 0402 Product overview: CL05B182KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B182KB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B182KB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B182KB5NNNC
Ceramic Capacitors CL05B182KB5NNNC
CAP CER 1800PF 50V X7R 0402

CAP CER 1800PF 50V X7R 0402

Supplier's Site Datasheet
Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R - 703-CL05B182KB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R
703-CL05B182KB5NNNC
Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R 703-CL05B182KB5NNNC
Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 915399-CL05B182KB5NNNC 60-CL05B182KB5NNNC CL05B182KB5NNNC 703-CL05B182KB5NNNC
Product Name Ceramic Capacitors - CL05B182KB5NNNC 1800PF 50V Capacitor Ceramic Capacitors Cap Ceramic 0.0018uF 50V X7R 10% SMD 0402 125C Paper T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers