Samsung Electro-Mechanics Ceramic Capacitors CL05B181KB5NNNC

Description
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1525-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1525-2-ND
Ceramic Capacitors 1276-1525-2-ND
180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

180pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
180PF 50V Capacitor
60-CL05B181KB5NNNC
180PF 50V Capacitor 60-CL05B181KB5NNNC
CAP CER 180PF 50V X7R 0402 Product overview: CL05B181KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B181KB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 180PF 50V X7R 0402 Product overview: CL05B181KB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B181KB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B181KB5NNNC - 866523-CL05B181KB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B181KB5NNNC
866523-CL05B181KB5NNNC
Ceramic Capacitors - CL05B181KB5NNNC 866523-CL05B181KB5NNNC
Manufacturer: Samsung Win Source Part Number: 866523-CL05B181KB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1525-2, 1276-1525-1, 1276-1525-6

Manufacturer: Samsung
Win Source Part Number: 866523-CL05B181KB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1525-2, 1276-1525-1, 1276-1525-6

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL05B181KB5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B181KB5NNNC
Capacitors - Ceramic Capacitors CL05B181KB5NNNC
CAP CER 180PF 50V X7R 0402

CAP CER 180PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1525-2-ND 60-CL05B181KB5NNNC 866523-CL05B181KB5NNNC CL05B181KB5NNNC
Product Name Ceramic Capacitors 180PF 50V Capacitor Ceramic Capacitors - CL05B181KB5NNNC Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details