Samsung Electro-Mechanics 0.15UF 16V Capacitor CL05B154KO5NNNC

Description
CAP CER 0.15UF 16V X7R 0402 Product overview: CL05B154KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B154KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.15UF 16V X7R 0402 Product overview: CL05B154KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B154KO5NNNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.15UF 16V Capacitor
60-CL05B154KO5NNNC
0.15UF 16V Capacitor 60-CL05B154KO5NNNC
CAP CER 0.15UF 16V X7R 0402 Product overview: CL05B154KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B154KO5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 16V X7R 0402 Product overview: CL05B154KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B154KO5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B154KO5NNNC - 866522-CL05B154KO5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B154KO5NNNC
866522-CL05B154KO5NNNC
Ceramic Capacitors - CL05B154KO5NNNC 866522-CL05B154KO5NNNC
Manufacturer: Samsung Win Source Part Number: 866522-CL05B154KO5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: 0.15 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6651-6, 1276-6651-1, 1276-6651-2

Manufacturer: Samsung
Win Source Part Number: 866522-CL05B154KO5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: 0.15 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6651-6, 1276-6651-1, 1276-6651-2

Buy Now Datasheet
Ceramic Capacitors - 1276-6651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6651-2-ND
Ceramic Capacitors 1276-6651-2-ND
0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.15µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B154KO5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B154KO5NNNC
Ceramic Capacitors CL05B154KO5NNNC
CAP CER 0.15UF 16V X7R 0402

CAP CER 0.15UF 16V X7R 0402

Supplier's Site Datasheet
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9222
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9222
CAP, 0.15UF, 16V, MLCC, 0402; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.15UF, 16V, MLCC, 0402; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9221
Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9221
CAP, 0.15UF, 16V, MLCC, 0402; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 0.15UF, 16V, MLCC, 0402; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B154KO5NNNC 866522-CL05B154KO5NNNC 1276-6651-2-ND CL05B154KO5NNNC 82AC9222
Product Name 0.15UF 16V Capacitor Ceramic Capacitors - CL05B154KO5NNNC Ceramic Capacitors Ceramic Capacitors Cap, 0.15Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details