Samsung Electro-Mechanics Ceramic Capacitors CL05B122KB5NNNC

Description
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1515-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1515-2-ND
Ceramic Capacitors 1276-1515-2-ND
1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R - 703-CL05B122KB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R
703-CL05B122KB5NNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R 703-CL05B122KB5NNNC
Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1276-1515-2-ND 703-CL05B122KB5NNNC
Product Name Ceramic Capacitors Cap Ceramic 0.0012uF 50V X7R 10% SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details