Manufacturer: AMIS
Category: Audio Products
Packaging: Bulk
Part Status: Active
Capacitance: 35pF, 40pF
Tolerance (+ or -): -20% to 80%
Voltage - Rated: 35 V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |