Samsung Electro-Mechanics Ceramic Capacitors CL05B104KQ5NNNC

Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1511-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1511-1-ND
Ceramic Capacitors 1276-1511-1-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1511-2-ND
Ceramic Capacitors 1276-1511-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1511-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1511-6-ND
Ceramic Capacitors 1276-1511-6-ND
0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-CL05B104KQ5NNNC
0.1UF 6.3V Capacitor 60-CL05B104KQ5NNNC
CAP CER 0.1UF 6.3V X7R 0402 Product overview: CL05B104KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KQ5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X7R 0402 Product overview: CL05B104KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KQ5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B104KQ5NNNC - 800839-CL05B104KQ5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B104KQ5NNNC
800839-CL05B104KQ5NNNC
Ceramic Capacitors - CL05B104KQ5NNNC 800839-CL05B104KQ5NNNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 800839-CL05B104KQ5NN NC Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 800839-CL05B104KQ5NNNC
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R - 703-CL05B104KQ5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R
703-CL05B104KQ5NNNC
Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R 703-CL05B104KQ5NNNC
Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R

Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CL05B104KQ5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104KQ5NNNC
Ceramic Capacitors CL05B104KQ5NNNC
CAP CER 0.1UF 6.3V X7R 0402

CAP CER 0.1UF 6.3V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1511-1-ND 1276-1511-6-ND 60-CL05B104KQ5NNNC 800839-CL05B104KQ5NNNC 703-CL05B104KQ5NNNC CL05B104KQ5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 6.3V Capacitor Ceramic Capacitors - CL05B104KQ5NNNC Cap Ceramic 0.1uF 6.3V X7R 10% SMD 0402 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers