Samsung Electro-Mechanics Ceramic Capacitors CL05B104KO5VPNC

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6844-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6844-1-ND
Ceramic Capacitors 1276-6844-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6844-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6844-2-ND
Ceramic Capacitors 1276-6844-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6844-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6844-6-ND
Ceramic Capacitors 1276-6844-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358499-CL05B104KO5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358499-CL05B104KO5VPNC
Capacitors - Ceramic Capacitors 1358499-CL05B104KO5VPNC
Win Source Part Number: 1358499-CL05B104KO5V PNC Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Samsung Electro-Mechanics Series: CL Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358499-CL05B104KO5VPNC
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Samsung Electro-Mechanics
Series: CL
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-CL05B104KO5VPNC
0.1UF 16V Capacitor 60-CL05B104KO5VPNC
CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5VPNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B104KO5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104KO5VPNC
Ceramic Capacitors CL05B104KO5VPNC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9217
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9217
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:-RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9218
Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9218
CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:-RoHS Compliant: Yes

CAP, AEC-Q200, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 0.1UF 16V X7R 0402 - 703-CL05B104KO5VPNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 16V X7R 0402
703-CL05B104KO5VPNC
CAP CER 0.1UF 16V X7R 0402 703-CL05B104KO5VPNC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05B104KO5VPNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05B104KO5VPNC
16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6844-1-ND 1276-6844-6-ND 1358499-CL05B104KO5VPNC 60-CL05B104KO5VPNC CL05B104KO5VPNC 82AC9217 703-CL05B104KO5VPNC CL05B104KO5VPNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 16V Capacitor Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics CAP CER 0.1UF 16V X7R 0402 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details