Samsung Electro-Mechanics 0.1UF 16V Capacitor CL05B104KO5NFNC

Description
CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NFNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NFNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1UF 16V Capacitor
60-CL05B104KO5NFNC
0.1UF 16V Capacitor 60-CL05B104KO5NFNC
CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NFNC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0402 Product overview: CL05B104KO5NFNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B104KO5NFNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: AMIS Category: CryptoMemory Packaging: Bulk Part Status: End of Life Capacitance: 50mF Tolerance: ±1pF Voltage - Rated: 15000V (15kV) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Buck Converters

Manufacturer: AMIS
Category: CryptoMemory
Packaging: Bulk
Part Status: End of Life
Capacitance: 50mF
Tolerance: ±1pF
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Buck Converters

Buy Now Datasheet
Ceramic Capacitors - 1276-1508-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1508-1-ND
Ceramic Capacitors 1276-1508-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1508-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1508-6-ND
Ceramic Capacitors 1276-1508-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1508-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1508-2-ND
Ceramic Capacitors 1276-1508-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9216
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9216
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9215
Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9215
CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 0.1UF, 16V, MLCC, 0402; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05B104KO5NFNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104KO5NFNC
Ceramic Capacitors CL05B104KO5NFNC
CAP CER 0.1UF 16V X7R 0402

CAP CER 0.1UF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05B104KO5NFNC 1276-1508-1-ND 1276-1508-6-ND 82AC9216 CL05B104KO5NFNC
Product Name 0.1UF 16V Capacitor CryptoMemory Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 50000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 228UVR6R3MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details