Samsung Electro-Mechanics Ceramic Capacitors CL05B104JP5NNNC

Description
0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1506-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1506-2-ND
Ceramic Capacitors 1276-1506-2-ND
0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1506-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1506-1-ND
Ceramic Capacitors 1276-1506-1-ND
0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1µF ±5% 10V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05B104JP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B104JP5NNNC
Ceramic Capacitors CL05B104JP5NNNC
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05B104JP5NNNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B104JP5NNNC
Capacitors - Ceramic Capacitors CL05B104JP5NNNC
CAP CER 0.1UF 10V X7R 0402

CAP CER 0.1UF 10V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-1506-2-ND CL05B104JP5NNNC CL05B104JP5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details