Samsung Electro-Mechanics Ceramic Capacitors CL05B103KB5VPNC

Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6595-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6595-1-ND
Ceramic Capacitors 1276-6595-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6595-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6595-6-ND
Ceramic Capacitors 1276-6595-6-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6595-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6595-2-ND
Ceramic Capacitors 1276-6595-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-CL05B103KB5VPNC
10000PF 50V Capacitor 60-CL05B103KB5VPNC
CAP CER 10000PF 50V X7R 0402 Product overview: CL05B103KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KB5VPNC can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0402 Product overview: CL05B103KB5VPNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B103KB5VPNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329439-CL05B103KB5VPNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329439-CL05B103KB5VPNC
Capacitors - Ceramic Capacitors 1329439-CL05B103KB5VPNC
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1329439-CL05B103KB5V PNC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6595-6,1276-659 5-2,1276-6595-1 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1329439-CL05B103KB5VPNC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6595-6,1276-6595-2,1276-6595-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CL05B103KB5VPNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B103KB5VPNC
Ceramic Capacitors CL05B103KB5VPNC
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9212
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9212
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9211
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9211
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0402; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6595-1-ND 1276-6595-6-ND 60-CL05B103KB5VPNC 1329439-CL05B103KB5VPNC CL05B103KB5VPNC 82AC9212
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; Automotive General Purpose; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers