Samsung Electro-Mechanics Ceramic Capacitors CL05B103KB5NNWC

Description
CAP CER 10000PF 50V X7R 0402
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05B103KB5NNWCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B103KB5NNWCCT-ND
Ceramic Capacitors 1276-CL05B103KB5NNWCCT-ND
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B103KB5NNWCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B103KB5NNWCDKR-ND
Ceramic Capacitors 1276-CL05B103KB5NNWCDKR-ND
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05B103KB5NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05B103KB5NNWCTR-ND
Ceramic Capacitors 1276-CL05B103KB5NNWCTR-ND
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - CL05B103KB5NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B103KB5NNWC
Ceramic Capacitors CL05B103KB5NNWC
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site
Capacitors - Ceramic Capacitors - CL05B103KB5NNWC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05B103KB5NNWC
Capacitors - Ceramic Capacitors CL05B103KB5NNWC
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL05B103KB5NNWCCT-ND 1276-CL05B103KB5NNWCDKR-ND CL05B103KB5NNWC CL05B103KB5NNWC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers