Alternative Parts (Cross-Reference): Cross
Manufacturer: Samsung Electro-Mechanics
Category: Capacitors Ceramic Capacitors
Series: CL
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C
CAP CER 1000PF 16V X7R 0402 Product overview: CL05B102KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B102KO5NNNC can be used for catalog matching and distributor lookup.
1000pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 1000PF, 16V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
CAP, 1000PF, 16V, MLCC, 0402; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
CAP CER 1000PF 16V X7R 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05B102KO5NNNC | 1276-1267-2-ND | 82AC9205 | CL05B102KO5NNNC | |
| Product Name | Capacitors Ceramic Capacitors | 1000PF 16V Capacitor | Ceramic Capacitors | Cap, 1000Pf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |
| WVAC | 16 volts | 16 volts | 16 volts | 16 volts | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |