Samsung Electro-Mechanics Ceramic Capacitors CL05B102JB5NNNC

Description
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1489-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1489-6-ND
Ceramic Capacitors 1276-1489-6-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1489-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1489-2-ND
Ceramic Capacitors 1276-1489-2-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1489-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1489-1-ND
Ceramic Capacitors 1276-1489-1-ND
1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 50V Capacitor
60-CL05B102JB5NNNC
1000PF 50V Capacitor 60-CL05B102JB5NNNC
CAP CER 1000PF 50V X7R 0402 Product overview: CL05B102JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B102JB5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R 0402 Product overview: CL05B102JB5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05B102JB5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05B102JB5NNNC - 915396-CL05B102JB5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05B102JB5NNNC
915396-CL05B102JB5NNNC
Ceramic Capacitors - CL05B102JB5NNNC 915396-CL05B102JB5NNNC
Manufacturer: Samsung Win Source Part Number: 915396-CL05B102JB5NN NC Series: CL Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1489-6, 1276-1489-2, 1276-1489-1

Manufacturer: Samsung
Win Source Part Number: 915396-CL05B102JB5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1489-6, 1276-1489-2, 1276-1489-1

Buy Now Datasheet
Ceramic Capacitors - CL05B102JB5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05B102JB5NNNC
Ceramic Capacitors CL05B102JB5NNNC
CAP CER 1000PF 50V X7R 0402

CAP CER 1000PF 50V X7R 0402

Supplier's Site Datasheet
Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R - 703-CL05B102JB5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R
703-CL05B102JB5NNNC
Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R 703-CL05B102JB5NNNC
Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R

Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1489-6-ND 1276-1489-2-ND 60-CL05B102JB5NNNC 915396-CL05B102JB5NNNC CL05B102JB5NNNC 703-CL05B102JB5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors - CL05B102JB5NNNC Ceramic Capacitors Cap Ceramic 0.001uF 50V X7R 5% SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details