Samsung Electro-Mechanics Ceramic Capacitors CL05A475MR5NQNC

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1484-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1484-2-ND
Ceramic Capacitors 1276-1484-2-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1484-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1484-1-ND
Ceramic Capacitors 1276-1484-1-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1484-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1484-6-ND
Ceramic Capacitors 1276-1484-6-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A475MR5NQNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475MR5NQNC
Ceramic Capacitors CL05A475MR5NQNC
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Supplier's Site Datasheet
Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R - 703-CL05A475MR5NQNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R
703-CL05A475MR5NQNC
Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R 703-CL05A475MR5NQNC
Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R

Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1484-2-ND 1276-1484-6-ND CL05A475MR5NQNC 703-CL05A475MR5NQNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 4.7uF 4V X5R 20% SMD 0402 85C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details