Samsung Electro-Mechanics 4.7UF 6.3V Capacitor CL05A475MQ5NRNC

Description
CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MQ5NRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MQ5NRNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CL05A475MQ5NRNC
4.7UF 6.3V Capacitor 60-CL05A475MQ5NRNC
CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MQ5NRNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475MQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MQ5NRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1276-1056-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1056-1-ND
Ceramic Capacitors 1276-1056-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1056-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1056-2-ND
Ceramic Capacitors 1276-1056-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1056-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1056-6-ND
Ceramic Capacitors 1276-1056-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A475MQ5NRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475MQ5NRNC
Ceramic Capacitors CL05A475MQ5NRNC
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9199 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9199
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9199
CAP, 4.7UF, 6.3V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9200
Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9200
CAP, 4.7UF, 6.3V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, 4.7UF, 6.3V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A475MQ5NRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A475MQ5NRNC
6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A475MQ5NRNC 1276-1056-1-ND 1276-1056-6-ND CL05A475MQ5NRNC 82AC9199 CL05A475MQ5NRNC
Product Name 4.7UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details