CAP CER 4.7UF 10V X5R 0402 Product overview: CL05A475MP5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MP5NRNC can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 850939-CL05A475MP5NR
Series: CL
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1482-1, 1276-1482-2, 1276-1482-6
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
4.7µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 4.7UF 10V X5R 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05A475MP5NRNC | 850939-CL05A475MP5NRNC | 1276-1482-2-ND | 1276-1482-6-ND | CL05A475MP5NRNC |
| Product Name | 4.7UF 10V Capacitor | Ceramic Capacitors - CL05A475MP5NRNC | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |