Samsung Electro-Mechanics Ceramic Capacitors CL05A475MO5NUNC

Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-6836-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6836-6-ND
Ceramic Capacitors 1276-6836-6-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6836-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6836-2-ND
Ceramic Capacitors 1276-6836-2-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6836-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6836-1-ND
Ceramic Capacitors 1276-6836-1-ND
4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-CL05A475MO5NUNC
4.7UF 16V Capacitor 60-CL05A475MO5NUNC
CAP CER 4.7UF 16V X5R 0402 Product overview: CL05A475MO5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MO5NUNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0402 Product overview: CL05A475MO5NUNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475MO5NUNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A475MO5NUNC - 915395-CL05A475MO5NUNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A475MO5NUNC
915395-CL05A475MO5NUNC
Ceramic Capacitors - CL05A475MO5NUNC 915395-CL05A475MO5NUNC
Manufacturer: Samsung Win Source Part Number: 915395-CL05A475MO5NU NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 4.7 µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6836-6, 1276-6836-1, 1276-6836-2

Manufacturer: Samsung
Win Source Part Number: 915395-CL05A475MO5NUNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 4.7 µF ±20% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6836-6, 1276-6836-1, 1276-6836-2

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9198
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9198
CAP, 4.7UF, 16V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9197 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9197
Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9197
CAP, 4.7UF, 16V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0402; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CL05A475MO5NUNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475MO5NUNC
Ceramic Capacitors CL05A475MO5NUNC
CAP CER 4.7UF 16V X5R 0402

CAP CER 4.7UF 16V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A475MO5NUNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A475MO5NUNC
16V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6836-6-ND 1276-6836-2-ND 60-CL05A475MO5NUNC 915395-CL05A475MO5NUNC 82AC9198 CL05A475MO5NUNC CL05A475MO5NUNC
Product Name Ceramic Capacitors Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors - CL05A475MO5NUNC Cap, 4.7Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details