Samsung Electro-Mechanics Ceramic Capacitors CL05A475KQ5NRNC

Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1481-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1481-1-ND
Ceramic Capacitors 1276-1481-1-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1481-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1481-6-ND
Ceramic Capacitors 1276-1481-6-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1481-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1481-2-ND
Ceramic Capacitors 1276-1481-2-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 967036-CL05A475KQ5NRNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
967036-CL05A475KQ5NRNC
Capacitors - Ceramic Capacitors 967036-CL05A475KQ5NRNC
Win Source Part Number: 967036-CL05A475KQ5NR NC Category: Capacitors>Ceramic Capacitors Series: CL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GRM155R60J475ME87D; CL05A475MQ5NRNC; GRM155R60J475ME47D; AMK105BJ475MV-F; CC0402MRX5R5BB475; LMK105BBJ475MVLF; C1005X5R0J475K050BC; JMK105BBJ475MV-F; C0402C475M7PACTU; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Electro-Mechanics Other Names: 1276-1481-2,1276-148 1-1,1276-1481-6

Win Source Part Number: 967036-CL05A475KQ5NRNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GRM155R60J475ME87D; CL05A475MQ5NRNC; GRM155R60J475ME47D; AMK105BJ475MV-F; CC0402MRX5R5BB475; LMK105BBJ475MVLF; C1005X5R0J475K050BC; JMK105BBJ475MV-F; C0402C475M7PACTU;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung Electro-Mechanics
Other Names: 1276-1481-2,1276-1481-1,1276-1481-6

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CL05A475KQ5NRNC
4.7UF 6.3V Capacitor 60-CL05A475KQ5NRNC
CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475KQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475KQ5NRNC can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: CL05A475KQ5NRNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A475KQ5NRNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A475KQ5NRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475KQ5NRNC
Ceramic Capacitors CL05A475KQ5NRNC
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A475KQ5NRNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A475KQ5NRNC
6.3V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1481-1-ND 1276-1481-6-ND 967036-CL05A475KQ5NRNC 60-CL05A475KQ5NRNC CL05A475KQ5NRNC CL05A475KQ5NRNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7UF 6.3V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
27PF 250V Capacitor - 60-060322500270FQTLSM - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers