Samsung Electro-Mechanics Ceramic Capacitors CL05A475KP5ZRNC

Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05A475KP5ZRNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A475KP5ZRNCTR-ND
Ceramic Capacitors 1276-CL05A475KP5ZRNCTR-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A475KP5ZRNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A475KP5ZRNCCT-ND
Ceramic Capacitors 1276-CL05A475KP5ZRNCCT-ND
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A475KP5ZRNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A475KP5ZRNCDKR-ND
Ceramic Capacitors 1276-CL05A475KP5ZRNCDKR-ND
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - CL05A475KP5ZRNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A475KP5ZRNC
Ceramic Capacitors CL05A475KP5ZRNC
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CL05A475KP5ZRNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05A475KP5ZRNC
Capacitors - Ceramic Capacitors CL05A475KP5ZRNC
CAP CER 4.7UF 10V X5R 0402

CAP CER 4.7UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-CL05A475KP5ZRNCTR-ND 1276-CL05A475KP5ZRNCDKR-ND CL05A475KP5ZRNC CL05A475KP5ZRNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details