Samsung Electro-Mechanics Ceramic Capacitors CL05A474KQ5NNWC

Description
CAP CER 0.47UF 6.3V X5R 0402
Request a Quote Datasheet
Description
CAP CER 0.47UF 6.3V X5R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05A474KQ5NNWCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A474KQ5NNWCTR-ND
Ceramic Capacitors 1276-CL05A474KQ5NNWCTR-ND
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - CL05A474KQ5NNWC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A474KQ5NNWC
Ceramic Capacitors CL05A474KQ5NNWC
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Supplier's Site
Capacitors - Ceramic Capacitors - CL05A474KQ5NNWC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CL05A474KQ5NNWC
Capacitors - Ceramic Capacitors CL05A474KQ5NNWC
CAP CER 0.47UF 6.3V X5R 0402

CAP CER 0.47UF 6.3V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL05A474KQ5NNWCTR-ND CL05A474KQ5NNWC CL05A474KQ5NNWC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details