Samsung Electro-Mechanics Ceramic Capacitors CL05A474KA5NNNC

Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1477-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1477-6-ND
Ceramic Capacitors 1276-1477-6-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1477-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1477-1-ND
Ceramic Capacitors 1276-1477-1-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1477-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1477-2-ND
Ceramic Capacitors 1276-1477-2-ND
0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A474KA5NNNC - 915394-CL05A474KA5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A474KA5NNNC
915394-CL05A474KA5NNNC
Ceramic Capacitors - CL05A474KA5NNNC 915394-CL05A474KA5NNNC
Manufacturer: Samsung Win Source Part Number: 915394-CL05A474KA5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1477-6, 1276-1477-1, 1276-1477-2

Manufacturer: Samsung
Win Source Part Number: 915394-CL05A474KA5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1477-6, 1276-1477-1, 1276-1477-2

Buy Now Datasheet
Singapore, Singapore
0.47UF 25V Capacitor
60-CL05A474KA5NNNC
0.47UF 25V Capacitor 60-CL05A474KA5NNNC
CAP CER 0.47UF 25V X5R 0402 Product overview: CL05A474KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A474KA5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 25V X5R 0402 Product overview: CL05A474KA5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A474KA5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A474KA5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A474KA5NNNC
25V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
CAP CER 0.47UF 25V X5R 0402 - 703-CL05A474KA5NNNC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.47UF 25V X5R 0402
703-CL05A474KA5NNNC
CAP CER 0.47UF 25V X5R 0402 703-CL05A474KA5NNNC
CAP CER 0.47UF 25V X5R 0402

CAP CER 0.47UF 25V X5R 0402

Supplier's Site
Ceramic Capacitors - CL05A474KA5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A474KA5NNNC
Ceramic Capacitors CL05A474KA5NNNC
CAP CER 0.47UF 25V X5R 0402

CAP CER 0.47UF 25V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1477-6-ND 1276-1477-1-ND 915394-CL05A474KA5NNNC 60-CL05A474KA5NNNC CL05A474KA5NNNC 703-CL05A474KA5NNNC CL05A474KA5NNNC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CL05A474KA5NNNC 0.47UF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CAP CER 0.47UF 25V X5R 0402 Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers