Samsung Electro-Mechanics 4.3UF 4V Capacitor CL05A435MR5NWNC

Description
CAP CER 4.3UF 4V X5R 0402 Product overview: CL05A435MR5NWNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A435MR5NWNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.3UF 4V X5R 0402 Product overview: CL05A435MR5NWNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A435MR5NWNC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.3UF 4V Capacitor
60-CL05A435MR5NWNC
4.3UF 4V Capacitor 60-CL05A435MR5NWNC
CAP CER 4.3UF 4V X5R 0402 Product overview: CL05A435MR5NWNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A435MR5NWNC can be used for catalog matching and distributor lookup.

CAP CER 4.3UF 4V X5R 0402 Product overview: CL05A435MR5NWNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A435MR5NWNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1381789-CL05A435MR5NWNC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381789-CL05A435MR5NWNC
Capacitors - Ceramic Capacitors 1381789-CL05A435MR5NWNC
Win Source Part Number: 1381789-CL05A435MR5N WNC Category: Capacitors>Ceramic Capacitors Series: CL Features: Low ESL Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 4.3 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Samsung Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381789-CL05A435MR5NWNC
Category: Capacitors>Ceramic Capacitors
Series: CL
Features: Low ESL
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000 pcs
Capacitance: 4.3 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Samsung
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 1276-6778-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6778-1-ND
Ceramic Capacitors 1276-6778-1-ND
4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6778-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6778-6-ND
Ceramic Capacitors 1276-6778-6-ND
4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6778-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6778-2-ND
Ceramic Capacitors 1276-6778-2-ND
4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A435MR5NWNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A435MR5NWNC
4V 4.3uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 4.3uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05A435MR5NWNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A435MR5NWNC
Ceramic Capacitors CL05A435MR5NWNC
CAP CER 4.3UF 4V X5R 0402

CAP CER 4.3UF 4V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A435MR5NWNC 1381789-CL05A435MR5NWNC 1276-6778-1-ND 1276-6778-6-ND CL05A435MR5NWNC CL05A435MR5NWNC
Product Name 4.3UF 4V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.3 microF 4.3 microF 4.3 microF 4.3 microF 4.3 microF 4.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers