Samsung Electro-Mechanics Ceramic Capacitors - CL05A334KQ5NNNC CL05A334KQ5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866518-CL05A334KQ5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1473-6, 1276-1473-1, 1276-1473-2
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866518-CL05A334KQ5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1473-6, 1276-1473-1, 1276-1473-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A334KQ5NNNC - 866518-CL05A334KQ5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A334KQ5NNNC
866518-CL05A334KQ5NNNC
Ceramic Capacitors - CL05A334KQ5NNNC 866518-CL05A334KQ5NNNC
Manufacturer: Samsung Win Source Part Number: 866518-CL05A334KQ5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1473-6, 1276-1473-1, 1276-1473-2

Manufacturer: Samsung
Win Source Part Number: 866518-CL05A334KQ5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1473-6, 1276-1473-1, 1276-1473-2

Buy Now Datasheet
Ceramic Capacitors - 1276-1473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1473-2-ND
Ceramic Capacitors 1276-1473-2-ND
0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1473-1-ND
Ceramic Capacitors 1276-1473-1-ND
0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1473-6-ND
Ceramic Capacitors 1276-1473-6-ND
0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 6.3V Capacitor
60-CL05A334KQ5NNNC
0.33UF 6.3V Capacitor 60-CL05A334KQ5NNNC
CAP CER 0.33UF 6.3V X5R 0402 Product overview: CL05A334KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A334KQ5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 6.3V X5R 0402 Product overview: CL05A334KQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A334KQ5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A334KQ5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A334KQ5NNNC
6.3V 330nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 330nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R - 703-CL05A334KQ5NNNC - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R
703-CL05A334KQ5NNNC
Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R 703-CL05A334KQ5NNNC
Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R

Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R

Supplier's Site
Ceramic Capacitors - CL05A334KQ5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A334KQ5NNNC
Ceramic Capacitors CL05A334KQ5NNNC
CAP CER 0.33UF 6.3V X5R 0402

CAP CER 0.33UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866518-CL05A334KQ5NNNC 1276-1473-2-ND 1276-1473-6-ND 60-CL05A334KQ5NNNC CL05A334KQ5NNNC 703-CL05A334KQ5NNNC CL05A334KQ5NNNC
Product Name Ceramic Capacitors - CL05A334KQ5NNNC Ceramic Capacitors Ceramic Capacitors 0.33UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap Ceramic 0.33uF 6.3V X5R 10% SMD 0402 85C Paper T/R Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details