Samsung Electro-Mechanics Ceramic Capacitors - CL05A334KP5NNNC CL05A334KP5NNNC

Description
Manufacturer: Samsung Win Source Part Number: 866517-CL05A334KP5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.33 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6665-1, 1276-6665-2, 1276-6665-6
Request a Quote Datasheet
Description
Manufacturer: Samsung Win Source Part Number: 866517-CL05A334KP5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.33 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6665-1, 1276-6665-2, 1276-6665-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A334KP5NNNC - 866517-CL05A334KP5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A334KP5NNNC
866517-CL05A334KP5NNNC
Ceramic Capacitors - CL05A334KP5NNNC 866517-CL05A334KP5NNNC
Manufacturer: Samsung Win Source Part Number: 866517-CL05A334KP5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 0.33 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6665-1, 1276-6665-2, 1276-6665-6

Manufacturer: Samsung
Win Source Part Number: 866517-CL05A334KP5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 0.33 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6665-1, 1276-6665-2, 1276-6665-6

Buy Now Datasheet
Ceramic Capacitors - 1276-6665-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6665-2-ND
Ceramic Capacitors 1276-6665-2-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.33UF 10V Capacitor
60-CL05A334KP5NNNC
0.33UF 10V Capacitor 60-CL05A334KP5NNNC
CAP CER 0.33UF 10V X5R 0402 Product overview: CL05A334KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A334KP5NNNC can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 10V X5R 0402 Product overview: CL05A334KP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A334KP5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A334KP5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A334KP5NNNC
10V 330nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 330nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CL05A334KP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A334KP5NNNC
Ceramic Capacitors CL05A334KP5NNNC
CAP CER 0.33UF 10V X5R 0402

CAP CER 0.33UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 866517-CL05A334KP5NNNC 1276-6665-2-ND 60-CL05A334KP5NNNC CL05A334KP5NNNC CL05A334KP5NNNC
Product Name Ceramic Capacitors - CL05A334KP5NNNC Ceramic Capacitors 0.33UF 10V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers