22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 22UF 6.3V X5R 0402 Product overview: CL05A226MQ6ZUN8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A226MQ6ZUN8 can be used for catalog matching and distributor lookup.
Manufacturer: Samsung
Win Source Part Number: 852820-CL05A226MQ6ZU
Series: CL
Features: 22 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6804-2, 1276-6804-6, 1276-6804-1
CAP CER 22UF 6.3V X5R 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1276-6804-6-ND | 1276-6804-2-ND | 60-CL05A226MQ6ZUN8 | 852820-CL05A226MQ6ZUN8 | CL05A226MQ6ZUN8 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 22UF 6.3V Capacitor | Ceramic Capacitors - CL05A226MQ6ZUN8 | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |