Samsung Electro-Mechanics 22UF 6.3V Capacitor CL05A226MQ5N6J8

Description
CAP CER 22UF 6.3V X5R 0402 Product overview: CL05A226MQ5N6J8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A226MQ5N6J8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 6.3V X5R 0402 Product overview: CL05A226MQ5N6J8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A226MQ5N6J8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 6.3V Capacitor
60-CL05A226MQ5N6J8
22UF 6.3V Capacitor 60-CL05A226MQ5N6J8
CAP CER 22UF 6.3V X5R 0402 Product overview: CL05A226MQ5N6J8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A226MQ5N6J8 can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0402 Product overview: CL05A226MQ5N6J8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A226MQ5N6J8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330481-CL05A226MQ5N6J8 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330481-CL05A226MQ5N6J8
Capacitors - Ceramic Capacitors 1330481-CL05A226MQ5N6J8
Manufacturer: Samsung Electro-Mechanics Win Source Part Number: 1330481-CL05A226MQ5N 6J8 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 8,000 Mounting: Surface Mount, MLCC Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.030" (0.75mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-7090-2,1276-709 0-1,1276-7090-6 RoHS Status: ROHS3 Compliant

Manufacturer: Samsung Electro-Mechanics
Win Source Part Number: 1330481-CL05A226MQ5N6J8
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 8,000
Mounting: Surface Mount, MLCC
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.030" (0.75mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-7090-2,1276-7090-1,1276-7090-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 1276-7090-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7090-2-ND
Ceramic Capacitors 1276-7090-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7090-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7090-6-ND
Ceramic Capacitors 1276-7090-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-7090-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-7090-1-ND
Ceramic Capacitors 1276-7090-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A226MQ5N6J8 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A226MQ5N6J8
Ceramic Capacitors CL05A226MQ5N6J8
CAP CER 22UF 6.3V X5R 0402

CAP CER 22UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A226MQ5N6J8 1330481-CL05A226MQ5N6J8 1276-7090-2-ND 1276-7090-6-ND CL05A226MQ5N6J8
Product Name 22UF 6.3V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 125HC1500K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers