Samsung Electro-Mechanics Ceramic Capacitors CL05A225MQ5NNNC

Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1469-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1469-1-ND
Ceramic Capacitors 1276-1469-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1469-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1469-2-ND
Ceramic Capacitors 1276-1469-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-1469-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1469-6-ND
Ceramic Capacitors 1276-1469-6-ND
2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-CL05A225MQ5NNNC
2.2UF 6.3V Capacitor 60-CL05A225MQ5NNNC
CAP CER 2.2UF 6.3V X5R 0402 Product overview: CL05A225MQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225MQ5NNNC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0402 Product overview: CL05A225MQ5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225MQ5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A225MQ5NNNC - 1029306-CL05A225MQ5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A225MQ5NNNC
1029306-CL05A225MQ5NNNC
Ceramic Capacitors - CL05A225MQ5NNNC 1029306-CL05A225MQ5NNNC
Manufacturer: Samsung Electro-Mechanics America, Inc. Win Source Part Number: 1029306-CL05A225MQ5N NNC Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial Quantity per package: 10k pcs

Manufacturer: Samsung Electro-Mechanics America, Inc.
Win Source Part Number: 1029306-CL05A225MQ5NNNC
Packaging: Reel - TR
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Quantity per package: 10k pcs

Buy Now Datasheet
Ceramic Capacitors - CL05A225MQ5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A225MQ5NNNC
Ceramic Capacitors CL05A225MQ5NNNC
CAP CER 2.2UF 6.3V X5R 0402

CAP CER 2.2UF 6.3V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A225MQ5NNNC
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A225MQ5NNNC
6.3V 2.2uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 2.2uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 02AH6815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
02AH6815
Cap, 2.2Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 02AH6815
CAP, 2.2UF, 6.3V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 6.3V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1469-1-ND 1276-1469-6-ND 60-CL05A225MQ5NNNC 1029306-CL05A225MQ5NNNC CL05A225MQ5NNNC CL05A225MQ5NNNC 02AH6815
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Ceramic Capacitors - CL05A225MQ5NNNC Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 2.2Uf, 6.3V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details