Samsung Electro-Mechanics CryptoMemory CL05A225KP7NSB8

Description
Manufacturer: Motorola Category: CryptoMemory Packaging: Bulk Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 35 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Flyback Converters
Request a Quote Datasheet
Description
Manufacturer: Motorola Category: CryptoMemory Packaging: Bulk Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 35 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Flyback Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: Motorola Category: CryptoMemory Packaging: Bulk Part Status: Active Capacitance: 82µF Tolerance: ±0.25% Voltage - Rated: 35 V Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Applications: Flyback Converters

Manufacturer: Motorola
Category: CryptoMemory
Packaging: Bulk
Part Status: Active
Capacitance: 82µF
Tolerance: ±0.25%
Voltage - Rated: 35 V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Flyback Converters

Buy Now
Ceramic Capacitors - 1276-6820-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6820-1-ND
Ceramic Capacitors 1276-6820-1-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6820-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6820-6-ND
Ceramic Capacitors 1276-6820-6-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6820-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6820-2-ND
Ceramic Capacitors 1276-6820-2-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-CL05A225KP7NSB8
2.2UF 10V Capacitor 60-CL05A225KP7NSB8
CAP CER 2.2UF 10V X5R 0402 Product overview: CL05A225KP7NSB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225KP7NSB8 can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0402 Product overview: CL05A225KP7NSB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A225KP7NSB8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1276-6820-1-ND 1276-6820-6-ND 60-CL05A225KP7NSB8
Product Name CryptoMemory Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor
Capacitance Range 82 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 0 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 10 volts 10 volts 10 volts
WVAC 35 volts 10 volts 10 volts 10 volts
Packing Method Bulk; Bulk Tape Reel Digi-Reel® Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers