The Samsung Electro-Mechanics multi-layer ceramic capacitor (MLCC) with part number CL05A224KO5NNNC features a capacitance of 0.22 µF and a rated voltage of 16V. It is constructed using X5R dielectric material, which allows for stable capacitance over a temperature range of -55°C to 85°C, with a capacitance change of ±15%. The capacitor is packaged in a compact 0402 case size, measuring 1.00 mm by 0.50 mm, and has a thickness of 0.50 mm. It has a capacitance tolerance of ±10% and is RoHS compliant. The product is suitable for various applications, but it is not designed for high-reliability uses such as aerospace, automotive, or medical equipment.
CAP CER 0.22UF 16V X5R 0402 Product overview: CL05A224KO5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A224KO5NNNC can be used for catalog matching and distributor lookup.
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
0.22µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
CAP, 0.22UF, 16V, MLCC, 0402; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; MSL:- RoHS Compliant: Yes
CAP CER 0.22UF 16V X5R 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CL05A224KO5NNNC | 1276-1456-1-ND | 1276-1456-6-ND | 82AC9192 | CL05A224KO5NNNC |
| Product Name | 0.22UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Uf, 16V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |