Samsung Electronics Co., Ltd. Ceramic Capacitors - CL05A106MQ5NNNC CL05A106MQ5NNNC

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052155-CL05A106MQ5N NNC Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052155-CL05A106MQ5N NNC Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CL05A106MQ5NNNC - 1052155-CL05A106MQ5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A106MQ5NNNC
1052155-CL05A106MQ5NNNC
Ceramic Capacitors - CL05A106MQ5NNNC 1052155-CL05A106MQ5NNNC
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052155-CL05A106MQ5N NNC Mounting: SMD (SMT) Capacitance: 10 µF Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052155-CL05A106MQ5NNNC
Mounting: SMD (SMT)
Capacitance: 10 µF
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now
Product overview: CL05A106MQ5NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MQ5NNNC can be used for catalog matching and distributor lookup.

Product overview: CL05A106MQ5NNNC from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MQ5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1052155-CL05A106MQ5NNNC 60-CL05A106MQ5NNNC
Product Name Ceramic Capacitors - CL05A106MQ5NNNC Capacitor
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details