Samsung Electro-Mechanics 10UF 10V Capacitor CL05A106MP8NUB8

Description
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP8NUB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP8NUB8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP8NUB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP8NUB8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 10V Capacitor
60-CL05A106MP8NUB8
10UF 10V Capacitor 60-CL05A106MP8NUB8
CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP8NUB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP8NUB8 can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0402 Product overview: CL05A106MP8NUB8 from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A106MP8NUB8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A106MP8NUB8 - 845285-CL05A106MP8NUB8 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A106MP8NUB8
845285-CL05A106MP8NUB8
Ceramic Capacitors - CL05A106MP8NUB8 845285-CL05A106MP8NUB8
Manufacturer: Samsung Win Source Part Number: 845285-CL05A106MP8NU B8 Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 10 µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-6830-6, 1276-6830-1, 1276-6830-2

Manufacturer: Samsung
Win Source Part Number: 845285-CL05A106MP8NUB8
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-6830-6, 1276-6830-1, 1276-6830-2

Buy Now Datasheet
Ceramic Capacitors - 1276-6830-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6830-6-ND
Ceramic Capacitors 1276-6830-6-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6830-1-ND
Ceramic Capacitors 1276-6830-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-6830-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-6830-2-ND
Ceramic Capacitors 1276-6830-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CL05A106MP8NUB8 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A106MP8NUB8
Ceramic Capacitors CL05A106MP8NUB8
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CL05A106MP8NUB8
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CL05A106MP8NUB8
10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CL05A106MP8NUB8 845285-CL05A106MP8NUB8 1276-6830-6-ND 1276-6830-1-ND CL05A106MP8NUB8 CL05A106MP8NUB8
Product Name 10UF 10V Capacitor Ceramic Capacitors - CL05A106MP8NUB8 Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 103PPB102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details