Samsung Electro-Mechanics Ceramic Capacitors CL05A106MP5NRNC

Description
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-CL05A106MP5NRNCTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A106MP5NRNCTR-ND
Ceramic Capacitors 1276-CL05A106MP5NRNCTR-ND
10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A106MP5NRNCDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A106MP5NRNCDKR-ND
Ceramic Capacitors 1276-CL05A106MP5NRNCDKR-ND
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1276-CL05A106MP5NRNCCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-CL05A106MP5NRNCCT-ND
Ceramic Capacitors 1276-CL05A106MP5NRNCCT-ND
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CL05A106MP5NRNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CL05A106MP5NRNC
Capacitors - Ceramic Capacitors CL05A106MP5NRNC
CAP CER 10UF 10V X5R 0402

CAP CER 10UF 10V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1276-CL05A106MP5NRNCTR-ND 1276-CL05A106MP5NRNCDKR-ND CL05A106MP5NRNC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers