Samsung Electro-Mechanics Ceramic Capacitors CL05A105MP5NNNC

Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1276-1448-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1276-1448-2-ND
Ceramic Capacitors 1276-1448-2-ND
1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CL05A105MP5NNNC
1UF 10V Capacitor 60-CL05A105MP5NNNC
CAP CER 1UF 10V X5R 0402 Product overview: CL05A105MP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105MP5NNNC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0402 Product overview: CL05A105MP5NNNC from Samsung Electro-Mechanics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CL05A105MP5NNNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CL05A105MP5NNNC - 866513-CL05A105MP5NNNC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CL05A105MP5NNNC
866513-CL05A105MP5NNNC
Ceramic Capacitors - CL05A105MP5NNNC 866513-CL05A105MP5NNNC
Manufacturer: Samsung Win Source Part Number: 866513-CL05A105MP5NN NC Series: CL Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 1276-1448-6, 1276-1448-1, 1276-1448-2

Manufacturer: Samsung
Win Source Part Number: 866513-CL05A105MP5NNNC
Series: CL
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1276-1448-6, 1276-1448-1, 1276-1448-2

Buy Now Datasheet
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9188 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9188
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9188
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics - 82AC9187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics
82AC9187
Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics 82AC9187
CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, 1UF, 10V, MLCC, 0402; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:CL Series; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CL05A105MP5NNNC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CL05A105MP5NNNC
Ceramic Capacitors CL05A105MP5NNNC
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1276-1448-2-ND 60-CL05A105MP5NNNC 866513-CL05A105MP5NNNC 82AC9188 CL05A105MP5NNNC
Product Name Ceramic Capacitors 1UF 10V Capacitor Ceramic Capacitors - CL05A105MP5NNNC Cap, 1Uf, 10V, Mlcc, 0402; Capacitance Samsung Electro-Mechanics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details